Viewsonic Value Series VA2465SMH, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 6.5 ms, Black
Viewsonic Value Series VA2465SMH. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 6.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black