Viewsonic LED LCD VA2451M-LED, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Viewsonic LED LCD VA2451M-LED. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black