Viewsonic logo

Viewsonic VA2323WM computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55417
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic VA2323WM computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Viewsonic VA2323WM, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Viewsonic VA2323WM computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Viewsonic VA2323WM. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.