Viewsonic logo

Viewsonic LED LCD VA2249S LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80819
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic LED LCD VA2249S LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Viewsonic LED LCD VA2249S, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Viewsonic LED LCD VA2249S LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Viewsonic LED LCD VA2249S. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.