Viewsonic Value Series VA2231W-LED, 55.9 cm (22"), 1920 x 1080 pixels, 5 ms, Black
Viewsonic Value Series VA2231W-LED. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black