Viewsonic logo

Viewsonic Value Series 19" VA1916w LCD computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14068
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic Value Series 19" VA1916w LCD computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Viewsonic Value Series 19" VA1916w LCD, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description Viewsonic Value Series 19" VA1916w LCD computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Viewsonic Value Series 19" VA1916w LCD. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 140°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.