location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic Value Series 17" VA1716w LCD computer monitor 43.2 cm (17") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" VA1716w LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VA1716W
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic Value Series 17" VA1716w LCD computer monitor 43.2 cm (17") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1440 x 900 pixels
  • - 8 ms 250 cd/m² 500:1
  • - 20 W
Warranty: Three-year limited warranty on parts, labor and backlight
Long product name Viewsonic Value Series 17" VA1716w LCD computer monitor 43.2 cm (17") 1440 x 900 pixels Black :
The long product name of Viewsonic Value Series 17" VA1716w LCD computer monitor 43.2 cm (17") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" VA1716w LCD, 1440x900, 8ms, 16:10
More>>>
Viewsonic Value Series 17" VA1716w LCD computer monitor 43.2 cm (17") 1440 x 900 pixels Black:
The official description of Viewsonic Value Series 17" VA1716w LCD computer monitor 43.2 cm (17") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Budget-friendly widescreen.

ViewSonic's 17" VA1716w LCD brings widescreen performance to budget-conscious users. The 16:10 aspect ratio and high 1440x900 resolution allow you to view two documents side-by-side or to WORK IN MULTIPLE APPLICATIONS SIMULTANEOUSLY . PC gamers will appreciate the immersive gaming action delivered by fast ClearMotiv® video response. You'll be amazed by the EXTREME CLARITY AND BRILLIANT COLORS of the VA1716w. This widescreen LCD continues ViewSonic's tradition of brilliant image quality and reliable performance all at an appealing price point. It's the easy choice for gamers, home/small office users and corporate professionals.

Fast 8ms video response delivers superior picture clarity

Full 17" viewable widescreen
Displays a full, flat 17" viewable area with crisp detail and fully saturated color.

1440x900 native resolution
Incredible image detail for sharp text and graphics.

High brightness and contrast ratio
250 brightness (typ) and 500:1 (typ) contrast ratio (typ) for rich, detailed images.

Stylish slim-bezel design
An ultra-thin bezel lets you see more without taking up valuable desktop real estate.

OSD/power lock secures your settings
Prevents changes to monitor settings and maintains an optimized image.

OnView® controls for superior screen adjustability
Screen adjustments are precisely made via an easy-to-use on-screen menu.

Windows Vista approved

ViewSonic Wizard included
User-friendly Wizard software automates the setup process to deliver optimized screen performance.

PC and Mac® compatible

MPR II and ENERGY STAR® qualified

Short summary description Viewsonic Value Series 17" VA1716w LCD computer monitor 43.2 cm (17") 1440 x 900 pixels Black:
This short summary of the Viewsonic Value Series 17" VA1716w LCD computer monitor 43.2 cm (17") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic Value Series 17" VA1716w LCD, 43.2 cm (17"), 1440 x 900 pixels, LCD, 8 ms, Black

Long summary description Viewsonic Value Series 17" VA1716w LCD computer monitor 43.2 cm (17") 1440 x 900 pixels Black:
This is an auto-generated long summary of Viewsonic Value Series 17" VA1716w LCD computer monitor 43.2 cm (17") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

Viewsonic Value Series 17" VA1716w LCD. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
36.7 cm
Viewable size, vertical
23 cm
Viewable size diagonal
43.2 cm
Separate H/V sync
Yes
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
75 x 75 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
5 - 20°
Power
Power consumption (typical) *
20 W
Power consumption (PowerSave)
1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width (with stand)
398 mm
Depth (with stand)
195 mm
Height (with stand)
360 mm
Weight (with stand)
3.2 kg
Width (without stand)
398 mm
Depth (without stand)
62 mm
Height (without stand)
280 mm
Weight (without stand)
2.9 kg
Packaging data
Package weight
4.2 kg
Other features
Display
LCD
Package dimensions (WxDxH)
453 x 148 x 415 mm