Viewsonic logo

Viewsonic ViewPad 7e 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15402
Info modified on:
22 Jan 2024, 09:44:59
Short summary description Viewsonic ViewPad 7e 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White:

Viewsonic ViewPad 7e, 17.8 cm (7"), 800 x 480 pixels, 4 GB, 0.5 GB, Android, White

Long summary description Viewsonic ViewPad 7e 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White:

Viewsonic ViewPad 7e. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal storage capacity: 4 GB. Processor frequency: 1 GHz, Processor model: Cortex-A8. Internal memory: 0.5 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 450 g. Operating system installed: Android. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.