Viewsonic logo

Viewsonic TD2421 computer monitor 61 cm (24") 1920 x 1080 pixels LCD Touchscreen Multi-user Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102698
Info modified on:
06 Nov 2022, 08:50:07
Short summary description Viewsonic TD2421 computer monitor 61 cm (24") 1920 x 1080 pixels LCD Touchscreen Multi-user Black:

Viewsonic TD2421, 61 cm (24"), 1920 x 1080 pixels, LCD, 5 ms, Black

Long summary description Viewsonic TD2421 computer monitor 61 cm (24") 1920 x 1080 pixels LCD Touchscreen Multi-user Black:

Viewsonic TD2421. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.