Viewsonic logo

Viewsonic TD2220-2 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231887
Info modified on:
05 Nov 2022, 11:32:49
Short summary description Viewsonic TD2220-2 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black:

Viewsonic TD2220-2, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Viewsonic TD2220-2 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black:

Viewsonic TD2220-2. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.