Viewsonic logo

Viewsonic PX747-4K data projector Standard throw projector 3500 ANSI lumens DLP UHD 4K (3840x2160) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44394
Info modified on:
13 Sept 2024, 11:48:29
Short summary description Viewsonic PX747-4K data projector Standard throw projector 3500 ANSI lumens DLP UHD 4K (3840x2160) White:

Viewsonic PX747-4K, 3500 ANSI lumens, DLP, UHD 4K (3840x2160), 16:9, 762 - 7620 mm (30 - 300"), 1 - 11.7 m

Long summary description Viewsonic PX747-4K data projector Standard throw projector 3500 ANSI lumens DLP UHD 4K (3840x2160) White:

Viewsonic PX747-4K. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 15000 h. Optical zoom: 1.2x, Throw ratio: 1.47 - 1.76:1. Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA),..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.