location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJD6210-3D data projector 2200 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJD6210-3D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJD6210-3D
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PJD6210-3D data projector 2200 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation
  • - DLP 2200 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 2000:1
  • - Focus: Manual
  • - 230 W
More>>>
Short summary description Viewsonic PJD6210-3D data projector 2200 ANSI lumens DLP XGA (1024x768):
This short summary of the Viewsonic PJD6210-3D data projector 2200 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJD6210-3D, 2200 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1.2 - 10 m, 31 - 100 kHz

Long summary description Viewsonic PJD6210-3D data projector 2200 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Viewsonic PJD6210-3D data projector 2200 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Viewsonic PJD6210-3D. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 4000 h. Focus: Manual. Analog signal format system: SECAM. Serial interface type: RS-232

Projector
Projection distance
1.2 - 10 m
Projector brightness *
2200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
31 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
± 40°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
4000 h
Lamp power
180 W
Lens system
Focus *
Manual
Video
Analog signal format system *
SECAM
Ports & interfaces
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Features
Certification
CB, RoHS, WEEE, UL/cUL, FCC-B, ICES-003, IRAM, NOM, PSB, C-tick, EK, CE, TUV/GS, GOST-R, Hygienic, SASO UKrSEPRO, CCC
Design
Market positioning *
Presentation
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
9 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
2.4 kg
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
273 x 215 x 108 mm
Resolution
1280 x 1024 pixels
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 01:32:24
Uk has collected 2 expert reviews for Viewsonic PJD6210-3D data projector 2200 ANSI lumens DLP XGA (1024x768) and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techtree.com
Updated:
2011-10-28 01:32:21
Looking for an affordable projector to complete your home theater setup? Well, Viewsonic may have the answer for you with their recently launched PJD6210 DLP projector. This one is designed to be lightweight and portable, which most DLPs typically are...
Good Good black levels, doesnt heat up much, lightweight, quick start up...
Bad Limited connectors, not good for low ambient rooms, minor color bleeding...
Bottom line Looking for an affordable projector to complete your home theater setup? Well, Viewsonic may have the answer for you with their recently launched PJD6210 DLP projector. This one is designed to be lightweight and portable, which most DLPs typically are...
70%
tech2.com
Updated:
2011-10-28 01:32:23
As you guys may have noticed, we have started increasing the number of projector reviews here, as these boys are fast gaining popularity in the home theater consumer market. Or maybe it’s the other way around. Projectors were meant only for the serious...
Bottom line At Rs. 55,000, this projector is a a good deal. The colors and brightness are great for a dark room, but that is the limitation. It's not bright enough for ambient lit rooms, so windows will not help. Still those with a Home theater looking to add a pr...
70%