location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJD5453s data projector Short throw projector 2400 ANSI lumens DLP XGA (1024x768) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJD5453s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJD5453S
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PJD5453s data projector Short throw projector 2400 ANSI lumens DLP XGA (1024x768) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Short throw projector Black
  • - DLP 2400 ANSI lumens
  • - 4500 h
  • - XGA (1024x768) 4:3 15000:1
  • - Screen size compatibility: 0 - 1828.8 mm (0 - 72")
  • - Built-in speaker(s) 4 W
  • - AC 315 W
Long product name Viewsonic PJD5453s data projector Short throw projector 2400 ANSI lumens DLP XGA (1024x768) Black :
The long product name of Viewsonic PJD5453s data projector Short throw projector 2400 ANSI lumens DLP XGA (1024x768) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1024 x 768 4:3, 15000:1, 2400 Lumen, VGA, 3.5mm, Black
More>>>
Viewsonic PJD5453s data projector Short throw projector 2400 ANSI lumens DLP XGA (1024x768) Black:
The official description of Viewsonic PJD5453s data projector Short throw projector 2400 ANSI lumens DLP XGA (1024x768) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ViewSonic’s new short throw projection model,the PJD5453s, requires merely 0.76 meter for a 72” image projection. It is perfect for use in limited room space. Boasting BrilliantColor™ technology, 2,500 lumens, and a 15,000:1 contrast ratio, the PJD5453s delivers clear, crisp images and vividly accurate colors to best meet the environment requirements of any presentation. This budget-friendly option features DynamicEco Technology allowing it to automatically adjust lamp brightness, extending the lamp life to 8000 hours. The HDMI connection and multiple video input options in the PJD5453s provide flexible connections to a variety of media devices while the integrated speaker saves the effort of connecting external speakers. The Off-to-Go mode, vertical keystone correction, and 144Hz/3D ready functions allow the operation of this projector series to be simple and efficient, making presentations easier than ever.

Short summary description Viewsonic PJD5453s data projector Short throw projector 2400 ANSI lumens DLP XGA (1024x768) Black:
This short summary of the Viewsonic PJD5453s data projector Short throw projector 2400 ANSI lumens DLP XGA (1024x768) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJD5453s, 2400 ANSI lumens, DLP, XGA (1024x768), 15000:1, 4:3, 0 - 1828.8 mm (0 - 72")

Long summary description Viewsonic PJD5453s data projector Short throw projector 2400 ANSI lumens DLP XGA (1024x768) Black:
This is an auto-generated long summary of Viewsonic PJD5453s data projector Short throw projector 2400 ANSI lumens DLP XGA (1024x768) Black based on the first three specs of the first five spec groups.

Viewsonic PJD5453s. Projector brightness: 2400 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h, Lamp type: OSRAM. Analog signal format system: NTSC 3.58, NTSC 4.43, NTSC M, PAL, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM,..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B. On Screen Display (OSD) languages: Arabic, Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish,...

Projector
Supported aspect ratios
4:3
Screen size compatibility *
0 - 1828.8 mm (0 - 72")
Projector brightness *
2400 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
4:3
Projector brightness (economic mode)
3000 ANSI lumens
Horizontal scan range
31 - 100 kHz
Vertical scan range
48 - 120 Hz
Light source
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Video
Analog signal format system *
NTSC 3.58, NTSC 4.43, NTSC M, PAL, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM, SECAM B, SECAM D, SECAM G, SECAM K, SECAM K1, SECAM L
Full HD *
No
3D *
No
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Serial interface type *
RS-232
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
USB connector type
Mini-USB B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
HDCP
No
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Thai, Turkish
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
4 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Short throw projector
Product colour *
Black
LED indicators
Power
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
315 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Operating altitude
0 - 9000 m
Weight & dimensions
Width
294 mm
Depth
202 mm
Height
95 mm
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)