Viewsonic logo

Viewsonic PJD5155L data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D Grey, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28967
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Viewsonic PJD5155L data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D Grey, White:

Viewsonic PJD5155L, 3300 ANSI lumens, DLP, SVGA (800x600), 4:3, 762 - 7620 mm (30 - 300"), 16:9

Long summary description Viewsonic PJD5155L data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) 3D Grey, White:

Viewsonic PJD5155L. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 10000 h, Service life of light source (economic mode): 6000 h. Digital zoom: 2x, Optical zoom: 1.1x, Throw ratio: 1.95 - 2.15:1. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM,..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p, Video processing: 30 bit. Serial interface type: RS-232, USB connector type: Mini-USB B

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.