Viewsonic logo

Viewsonic VIDEO PROJECTOR PJ750 2.300 lumens

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22409
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Viewsonic VIDEO PROJECTOR PJ750 2.300 lumens:

Viewsonic VIDEO PROJECTOR PJ750, 2.300 lumens, 350:1, 762 - 7620 mm (30 - 300"), 15 - 80 kHz, 56 - 120 Hz, 290 W

Long summary description Viewsonic VIDEO PROJECTOR PJ750 2.300 lumens:

Viewsonic VIDEO PROJECTOR PJ750. Projector brightness: 2.300 lumens, Contrast ratio (typical): 350:1, Screen size compatibility: 762 - 7620 mm (30 - 300"). Power consumption (typical): 290 W. Weight: 3.25 kg. Light source: Lamp 200W UHB compact, 2,000+ hour rating., Dimensions (WxDxH): 298 x 228 x 76 mm, Power requirements: 90-132 VAC/198-264 VAC, 50-60Hz (universal)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.