Viewsonic logo

Viewsonic Video Projector PJ 550 1200 ANSI lumens XGA (1024x768)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47760
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Viewsonic Video Projector PJ 550 1200 ANSI lumens XGA (1024x768):

Viewsonic Video Projector PJ 550, 1200 ANSI lumens, XGA (1024x768), 300:1, 15 - 78 kHz, 56 - 120 Hz, Lamp

Long summary description Viewsonic Video Projector PJ 550 1200 ANSI lumens XGA (1024x768):

Viewsonic Video Projector PJ 550. Projector brightness: 1200 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 300:1. Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHB. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, SECAM. Display: LCD, Display diagonal: 1.78 cm (0.7"). Power consumption (typical): 210 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.