Viewsonic PJ402D Digital Projector, 2000 ANSI lumens, DLP, SVGA (800x600), 2000:1, Lamp, 2000 h
Viewsonic PJ402D Digital Projector. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHP. Focus: Manual, Digital zoom: 1.2x. Noise level: 36 dB. Market positioning: Portable