location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ258D data projector 2000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ258D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ258D
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PJ258D data projector 2000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - DLP 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Focus: Manual
  • - 280 W
Long product name Viewsonic PJ258D data projector 2000 ANSI lumens DLP XGA (1024x768) :
The long product name of Viewsonic PJ258D data projector 2000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PJ258D Micro-Portable DLP® VIEWDOCK™ Projector / 0.55" DDR XGA DMD DLP / 2000 ANSI lumens
More>>>
Viewsonic PJ258D data projector 2000 ANSI lumens DLP XGA (1024x768):
The official description of Viewsonic PJ258D data projector 2000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Digital lifestyle iPod projector

ViewSonic’s PJ258D ViewDock projector sets the bar for digital lifestyle projectors by converging entertainment excitement with professional practicality. The integrated iPod dock lets you PROJECT CONTENT DIRECTLY FROM YOUR IPOD WITH VIDEO for larger-than-life pictures and videos. The array
of projector connectivity options allows you to connect a PC, DVD player, game consoles and more. The PJ258D uses Texas Instruments DLP technology for RAZOR SHARP DIGITAL IMAGES and brilliantly displays 2000 lumens for use in virtually any setting. Its stylishly contoured design is sophisticated enough for the contemporary mobile professional and convenient enough for the entertainment aficionado. Your projector doesn’t have to be lacklustre anymore as ViewSonic's PJ258D ViewDock elevates the status of your digital lifestyle.
LIFE-SIZE YOUR iPOD

Bright in virtually any setting with 2000 lumens
Packs 2000 ANSI lumens in just 1.8kg. It’s the bright choice for multimedia presenters.

Life-size your iPod with video
Dock and charge your iPod with video in the projector's docking station. Share your videos, podcasts, games and presentations in larger-than-life fashion.

DLP technology
Stunning all-digital clarity delivers lifelike colour, sharp graphics, and outstanding video.

Ultimate video source flexibility
Connect a computer or add a video source for dynamic meetings and presentations.

Easy set-up and auto tuning
One-touch set-up button for fast, easy sync and sharp focus.

Supports HD signals including 720p and 1080i
Capable of displaying HD signals as well as other video and data sources.

Easy set-up and auto-tuning
One-touch set-up button for fast, easy sync and sharp focus.

Unplug and go
Direct off feature lets you unplug the projector and go.

Short summary description Viewsonic PJ258D data projector 2000 ANSI lumens DLP XGA (1024x768):
This short summary of the Viewsonic PJ258D data projector 2000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJ258D, 2000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1.2 - 10 m, 56 - 85 Hz

Long summary description Viewsonic PJ258D data projector 2000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Viewsonic PJ258D data projector 2000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Viewsonic PJ258D. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Focus: Manual. Noise level: 37 dB, Certification: CE, CB, TÜV/GS, GOST, UL, CUL, FCC-B, CCC, PSB, NOM, WEEE, RoHS. Market positioning: Portable

Projector
Projection distance
1.2 - 10 m
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Vertical scan range
56 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
200 W
Lens system
Focus *
Manual
Video
Full HD *
Yes
Features
Noise level *
37 dB
Certification
CE, CB, TÜV/GS, GOST, UL, CUL, FCC-B, CCC, PSB, NOM, WEEE, RoHS
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Portable
Power
Power consumption (typical) *
280 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
1.8 kg
Package weight
4.6 kg
Packaging content
Remote control included *
Yes
Cables included
Composite, VGA
Other features
Aspect ratio
4:3, 16:9
Package dimensions (WxDxH)
332 x 195 x 315 mm
Dimensions (WxDxH)
288 x 190 x 83 mm
Digital keystone correction
Vertical ± 15º
Power requirements
AC 100–240V, 50/60Hz
I/O ports
PC-VGA: 1 x 15-pin mini D-sub Composite Video: 1 x RCA jack S-Video: 1 x 4-pin mini-DIN ViewDock: iPod dock Audio: 1 x 3.5mm stereo mini jack USB: USB Typ B
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:00:07
Uk has collected 20 expert reviews for Viewsonic PJ258D data projector 2000 ANSI lumens DLP XGA (1024x768) and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-04 12:59:18
We have to admit to being sceptical of the ViewSonic Viewdock, mainly because the quality of the iPod video projected to a large screen gives rise to concern. But during testing, both the ViewSonic projector and the iPod delivered in spades. The projec...
Good Niche product, works well as a business projector and home-audio device, great image quality...
Bad Poor sound quality...
Bottom line Despite having our reservations about this device (the addition of a dock to a projector seemed gimmicky), we have to concede that it’s a success. The PJ258D is a stylish device that matches an iPod nicely and produces great video quality. It also h...
80%
techradar.com
Updated:
2011-10-04 12:59:29
This is the way to roll. Im playing PES6 at a crisp resolution on my wall. OK, so its one of those woodchip-finish wallpapers, but that hardly matters when its this bright and beautiful.And bright and beautiful it is. Inevitably, the sunny day is th...
Good Very sleek design, Highly portable, The iPod dock works!...
Bad Runs unbelievably hot...
80%
expertreviews.co.uk
Updated:
2011-10-04 12:59:44
From the same crazy guys who brought you a monitor with an iPod dock comes this projector with a slot for a video iPod.
40%
T3.com
Updated:
2011-10-04 12:59:53
Soon everything is going to have an iPod dock built in. TVs, toasters, horses, children: all will be able to mechanically and electronically accommodate Apples populist widget. Take this Hi-Def (1024x768) projector, which comes with a "special hatch...
Good Easy to set up, Crisp images.
Bad Lack of HDMI-dom and 1080p-ness.
Bottom line A decent projector, but its built-in iPod dock is gimmicky rather than vital...
60%
pcadvisor.co.uk
Updated:
2011-10-04 13:00:00
Projectors are not always the subject of huge excitement, but this is no ordinary projector. Sure, it can connect to any normal DVD player or PC for playback, but an integrated iPod dock is the PJ258Ds true defining feature. We have to admit to bein...
Bottom line Despite having our reservations about this device, it is a success. The PJ258D is a stylish projector that matches an iPod nicely and produces great video quality. It hooks up to a variety of other devices, fulfilling all the requirements of a regular...
80%
Zdnet.com.au
Updated:
2011-11-06 06:09:00
Is the iPod dock the digital watch of the Oughties? Back in the early 1980s, cheaper LCD technology meant that anything could have an LCD clock in it -- stuffed koalas, teaspoons, you name it. Here we are, 20 years later, and we now have a budget-level...
Good Portable, Good for presentations, Laser pointer remote, Charges iPod...
Bad Images can appear washed out, iPod dock fairly gimmicky, Hard to adjust positioning when turned on...
Bottom line The ViewSonic PJ258D ViewDock Projector is a budget business unit masquerading as home theatre -- but youre paying for the superfluous iPod dock.
59%
goodgearguide.com.au
Updated:
2011-11-06 06:09:01
If you are in the market for a good all-round portable projector, the Viewsonic PJ258D will certainly fit the bill.
Good Excellent image quality, iPod dock, attractive design, good range of connections...
Bad Some rainbow effect, iPod functionality is limited The Final Word If you are in the market for a good all-round portable projector, the Viewsonic PJ258D will certainly fit the bill.
Bottom line If you are in the market for a good all-round portable projector, the Viewsonic PJ258D will certainly fit the bill.
80%
projectorreviews.com.au
Updated:
2011-10-04 12:59:06
The high detail XGA resolution allows you to show high resolution images or even small text with no trouble. Additionally the high resolution is perfect for large screen sizes while still giving a detailed clear image...
90%
maclife.com
Updated:
2011-10-04 12:59:09
With a brightness rating of 2,000 lumens at this price, consider the iPod playback a bonus. Every company seems to be looking for ways to stick an iPod dock into their product, but in the case of the PJ258D ViewDock Projector, there’s a good reaso...
Good Full 5G iPod integration. Nice design. Good brightness.
Bad Not compatible with current iPods. Fiddly onboard control. We prefer a zoom wheel to a zoom slider. No widescreen mode.
Bottom line We like the video quality and features of the PJ258D...
80%
macworld.com
Updated:
2011-10-04 12:59:15
SummaryPros: iPod dock lets you project audio and video from your iPod; projector is light and compact. Cons: No DVI port; built-in speaker sounds tinny. Price as rated: $1,399 Best Current Price: $929.00 (via ProductFinder) Company: ViewSonic, www.vie...
Good iPod dock lets you project audio and video from your iPod; projector is light and compact.
Bad No DVI port; built-in speaker sounds tinny.
Bottom line The ViewSonic PJ258D is a good all-around projector. Its size, weight, and feature set make it easy to move from the office to your living room and back. Unfortunately, it lacks some of the key features necessary to make it a star performer in either s...
70%
consumerelectronicsnet.com
Updated:
2011-10-04 12:59:21
ViewSonic PJ258D DLP projector By John Virata ViewSonic Corp. has always been an innovator, from being one of the first CRT display manufacturers to put speakers in monitor bezels, to adding a built in iPod dock to an LCD displays base. The company h...
0%
i4u.com
Updated:
2011-10-04 12:59:37
There are gobs of iPod-focused accessories on the market currently and ViewSonic is making some of the coolest and most expensive of them with their line of displays and projectors with iPod docks built right in. Today we are checking out the ViewSonic...
Good Nice iPod integration, Very bright, Small and compact...
Bad Lacks and HD inputs which greatly limits the usefulness of the projector...
Bottom line If what you are looking for is a small, lightweight projector that you can use to watch iPod video on the road after work, while you use it to show your presentations during the day this is the ideal product. However, if you are a home theater lover lo...
70%
homecinemachoice.com
Updated:
2011-10-04 12:59:47
PDF-file...
60%
Laptopmag.com
Updated:
2011-10-04 13:00:03
The first projector with a built-in iPod dock blows up your videos and delivers a bright picture.
Good Built-in iPod dock, Lightweight, Bright picture, Inexpensive...
Bad Noisy fan, Wimpy Speakers...
Bottom line Among the hordes of new iPod accessories on the market, perhaps the most intriguing is the $999 ViewSonic PJ258D projector-and its a pretty powerful one at that. Under its slick, glossy black exterior beats the heart of a business projector that might...
70%
pcmag.com
Updated:
2011-10-04 13:00:06
The ViewSonic PJ258D ViewDock ($1,000 street) is a perfectly good choice for a projector to connect to a computer to show presentations, or to a DVD player to watch movies. But thats not whats new and exciting about it. Nor is it that its built ar...
Good iPod dock for projecting video stored on Apple iPod. Also charges iPod. Good contrast ratio.
Bad Poor audio quality. Extremely obvious rainbow effect from DLP chip.
Bottom line If you like using your iPod for watching video, youll like it even better with the ViewSonic PJ258D ViewDock projecting the image at a much larger size...
70%