Viewsonic logo

Viewsonic VIDEO PROJECTOR PJ 255D 1100 ANSI lumens

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32001
Info modified on:
21 Jan 2020, 15:10:10
Short summary description Viewsonic VIDEO PROJECTOR PJ 255D 1100 ANSI lumens:

Viewsonic VIDEO PROJECTOR PJ 255D, 1100 ANSI lumens, 2000:1, 1.2 - 10 m, 15 - 100 kHz, 43 - 120 Hz, Lamp

Long summary description Viewsonic VIDEO PROJECTOR PJ 255D 1100 ANSI lumens:

Viewsonic VIDEO PROJECTOR PJ 255D. Projector brightness: 1100 ANSI lumens, Contrast ratio (typical): 2000:1, Projection distance: 1.2 - 10 m. Light source type: Lamp, Lamp power: 200 W. Weight: 950 g. Aspect ratio: 4:3, 16:9, Dimensions (WxDxH): 198 x 57 x 148 mm, Resolution: 1024 x 768 pixels

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.