Viewsonic logo

Viewsonic PJ250 data projector 1000 ANSI lumens

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32724
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Viewsonic PJ250 data projector 1000 ANSI lumens:

Viewsonic PJ250, 1000 ANSI lumens, 2000:1, 508 - 6223 mm (20 - 245"), 15 - 85 kHz, 50 - 120 Hz, Portable

Long summary description Viewsonic PJ250 data projector 1000 ANSI lumens:

Viewsonic PJ250. Projector brightness: 1000 ANSI lumens, Contrast ratio (typical): 2000:1, Screen size compatibility: 508 - 6223 mm (20 - 245"). Market positioning: Portable. Power consumption (typical): 150 W. Weight: 1 kg. Aspect ratio: 4:3, 16:9, Light source: Lamp 120W, 2000 hour rating, Dimensions (WxDxH): 180 x 141 x 45 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.