Viewsonic logo

Viewsonic VIDEO PROJECTOR PJ1065 3.500 lumens

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23533
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Viewsonic VIDEO PROJECTOR PJ1065 3.500 lumens:

Viewsonic VIDEO PROJECTOR PJ1065, 3.500 lumens, 500:1, 762 - 7620 mm (30 - 300"), 15 - 80 kHz, 56 - 120 Hz, 415 W

Long summary description Viewsonic VIDEO PROJECTOR PJ1065 3.500 lumens:

Viewsonic VIDEO PROJECTOR PJ1065. Projector brightness: 3.500 lumens, Contrast ratio (typical): 500:1, Screen size compatibility: 762 - 7620 mm (30 - 300"). Power consumption (typical): 415 W. Weight: 6.5 kg. Light source: Lamp 270W UHB compact, 2,000+ hour rating. Running eco-mode extends life beyond 2,000 hours if..., Dimensions (WxDxH): 289 x 345 x 139 mm, Power requirements: 90-132 VAC/198-264 VAC, 50-60Hz (universal)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.