Viewsonic PGD-350, 30 h, 1.9 mA, Lithium Polymer (LiPo), Black, 0 - 40 °C, -10 - 60 °C
Viewsonic PGD-350. Battery life (max): 30 h, Power consumption: 1.9 mA, Battery technology: Lithium Polymer (LiPo). Product colour: Black. Quantity per pack: 1 pc(s)