Viewsonic logo

Viewsonic 21IN 25MM 1600X1200 87HZ monitor CRT 1600 x 1200 pixels 53.3 cm (21")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77360
Info modified on:
15 Dec 2023, 11:28:57
Short summary description Viewsonic 21IN 25MM 1600X1200 87HZ monitor CRT 1600 x 1200 pixels 53.3 cm (21"):

Viewsonic 21IN 25MM 1600X1200 87HZ, 53.3 cm (21"), 21" (20.0" viewable) 90° deflection, 1600 x 1200 pixels, 30 cm, 40 cm, 50 - 180 Hz

Long summary description Viewsonic 21IN 25MM 1600X1200 87HZ monitor CRT 1600 x 1200 pixels 53.3 cm (21"):

Viewsonic 21IN 25MM 1600X1200 87HZ. Display diagonal: 53.3 cm (21"), Type: 21" (20.0" viewable) 90° deflection, Display resolution: 1600 x 1200 pixels. Certification: TCO'99, TMV/GS, TMV-ERGO, CE, ISO9241-3, ISO9241-7, ISO9241-8, Energy 2000, MPR-II, CE, CB, UL,.... Power management: Meets ENERGY STAR, VESA DPMS, TCO '99 and Energy 2000 standards, Power consumption (typical): 115 W, Power source: AC 90-264V, 50/60 Hz (auto switch). Dimensions (WxDxH): 500 x 488 x 508 mm, Weight: 27 kg. Compatible products: PC und Mac compatible

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.