Viewsonic logo

Viewsonic 17IN 25MM 1280X1024 70KHZ monitor CRT 1280 x 1024 pixels 43.2 cm (17")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74089
Info modified on:
11 Oct 2023, 09:54:31
Short summary description Viewsonic 17IN 25MM 1280X1024 70KHZ monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Viewsonic 17IN 25MM 1280X1024 70KHZ, 43.2 cm (17"), 17" (16.0" viewable), 90° deflection, 1280 x 1024 pixels, 24.3 cm, 32.5 cm, 50 - 160 Hz

Long summary description Viewsonic 17IN 25MM 1280X1024 70KHZ monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Viewsonic 17IN 25MM 1280X1024 70KHZ. Display diagonal: 43.2 cm (17"), Type: 17" (16.0" viewable), 90° deflection, Display resolution: 1280 x 1024 pixels. Video in: RGB analogue (0.7V/1.0 Vp-p, 75 ohms), Certification: TCO ’99, TÜV/GS, TÜV/ERGO, CE, ISO 9241-3, ISO 9241-7, ISO 9241-8, ENERGY STAR, MPR-II, CB,.... Power management: TCO’99, Energy 2000, VESA DPMS. Dimensions (WxDxH): 400 x 425 x 403 mm, Weight: 14.7 kg. Compatible products: PC IBM compatible (from VGA up to 1280 x 1024). Mac - PowerMac (G3/G4 up to 1024 x 768)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.