Viewsonic logo

Viewsonic DPX702WD-BW digital photo frame Brown 17.8 cm (7")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14874
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Viewsonic DPX702WD-BW digital photo frame Brown 17.8 cm (7"):

Viewsonic DPX702WD-BW, 17.8 cm (7"), 800 x 480 pixels, LCD, 220 cd/m², 400:1, 140°

Long summary description Viewsonic DPX702WD-BW digital photo frame Brown 17.8 cm (7"):

Viewsonic DPX702WD-BW. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels, Display: LCD. Image formats supported: BMP. Internal memory: 256 MB, Compatible memory cards: CF, MMC, MS Pro, SD, xD. Interface: USB 2.0. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.