Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic 7" digital photo frame 17.8 cm (7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7" Digital Photo Frame
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP701W4WH
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byViewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4055
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Viewsonic 7" digital photo frame 17.8 cm (7") :
The short editorial description of Viewsonic 7" digital photo frame 17.8 cm (7")

7" Digital Photo Frame
More>>>
Short summary description Viewsonic 7" digital photo frame 17.8 cm (7"):
This short summary of the Viewsonic 7" digital photo frame 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic 7" Digital Photo Frame, 17.8 cm (7"), 800 x 480 pixels, 220 cd/m², 400:1, 140°, 120°

Long summary description Viewsonic 7" digital photo frame 17.8 cm (7"):
This is an auto-generated long summary of Viewsonic 7" digital photo frame 17.8 cm (7") based on the first three specs of the first five spec groups.

Viewsonic 7" Digital Photo Frame. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels, Display brightness: 220 cd/m². Image formats supported: BMP. Compatible memory cards: MMC,MS Pro,SD,xD. Width: 207.1 mm, Depth: 28 mm, Height: 158.8 mm. Certification: UL/cUL, FCC B, CB, CE, C-TICK, WEEE, RoHS, PSB, BSMI

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:04:46
Uk has collected 5 expert reviews for Viewsonic 7" digital photo frame 17.8 cm (7") and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:04:51
Nl heeft 5 proffesionele recensies verzameld voor Viewsonic 7" Digital Photo Frame digitale fotolijst 17,8 cm (7"). Het gemiddelde van deze proffesionele recensies is 64 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:04:46
Fr a recueilli 5 avis d’experts pour Viewsonic 7" Digital Photo Frame cadre photos numériques 17,8 cm (7") et la note moyenne est de 64 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:04:47
De hat 5 Expertenmeinungen über Viewsonic 7" Digital Photo Frame Digitaler Bilderrahmen 17,8 cm (7 Zoll) eingeholt. Das duchschnittliche Epertenrating ist 64 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:04:47
Testseek ha raccolto 5 recensioni da parte di esperti per Viewsonic 7" Digital Photo Frame cornice per foto digitali 17,8 cm (7") e la valutazione media da parte degli esperti è di 64 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:04:51
Es ha coleccionado 5 opiniones de expertos para Viewsonic 7" Digital Photo Frame marco fotográfico digital 17,8 cm (7") y la calificación media es 64 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:04:51
Dk har samlet 5 ekspertanmeldelser for Viewsonic 7" Digital Photo Frame digital fotoramme 17,8 cm (7") og den gennemsnitlige ekspertbedømmelse er 64 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:04:51
Se har samlat in 5 experttester för Viewsonic 7" Digital Photo Frame digitala fotoramar 17,8 cm (7") och det genomsnittliga betyget är 64 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
64%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 06:09:39
With this 7in digital photo frame, Viewsonic is offering a product that is close to the top of its class. The screens picture quality is exceptional, and its a good-sized and well-built screen. However, it can be hard to use and its let down by a co...
Good Vibrant colours, good brightness and contrast, has a built-in battery, viewable from wide angles, pictures arent squished or stretched to fit the screen...
Bad Portrait shots arent rendered properly, no remote control, confusing interface, SD cards can be hard to remove, cant be hung on a wall The Final Word This is a neat device on which to display happy snaps. It lacks a few key features, such as a remo...
Bottom line This is a neat device on which to display happy snaps. It lacks a few key features, such as a remote control and wall mounts, and it can be a little hard to use, but its picture quality is very good and it can be viewed adequately from wide angles.
70%
gear-online.dk
Updated:
2016-12-30 01:05:09
Dette er en del af den sammenlignende test af digitale fotorammer der også kan læses i GEAR 56Hvorfor gemme billederne fra sommerferien væk på computerens harddisk eller, endnu værre, som gammeldags papirfotos i fotoalbummet? Læg billederne fra digita...
50%
pcmag.com
Updated:
2011-10-04 13:04:44
While this digital photo frame doesnt feature Wi-Fi or Bluetooth connectivity, the ViewSonic DPX702 ($149.99 list) is wireless in a way. It features a rechargeable battery—which isnt very common in digital photo frames—allowing you to pull the...
Good Sharp images. Runs on AC or rechargeable battery. Changeable faceplates.
Bad Low-contrast levels result in overexposed images. Battery provides only an hour of photo viewing. No remote control.
Bottom line This 7-inch digital photo frames rechargeable battery makes it handily portable, but poor contrast levels make images look a bit washed out...
60%
digitalfoto.fpgroup.se
Updated:
2011-10-04 13:04:39
Digitala fotoramar har blivit mycket populära under det senaste året och skärmtillverkaren ViewSonic vill naturligtvis dra sitt strå till stacken. Viewsonic Digital Photo Frame är en 7-tumsskärm som designmässigt bör platsa även i det mest estetiskt...
0%
Show all
Customer service details