Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic 8" digital photo frame 20.3 cm (8")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8" Digital Photo Frame
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DF88W-523
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byViewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4260
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty
Long product name Viewsonic 8" digital photo frame 20.3 cm (8") :
The short editorial description of Viewsonic 8" digital photo frame 20.3 cm (8")

8" Digital Photo Frame
More>>>
Short summary description Viewsonic 8" digital photo frame 20.3 cm (8"):
This short summary of the Viewsonic 8" digital photo frame 20.3 cm (8") data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic 8" Digital Photo Frame, 20.3 cm (8"), 800 x 480 pixels, 250 cd/m², 300:1, 130°, 110°

Long summary description Viewsonic 8" digital photo frame 20.3 cm (8"):
This is an auto-generated long summary of Viewsonic 8" digital photo frame 20.3 cm (8") based on the first three specs of the first five spec groups.

Viewsonic 8" Digital Photo Frame. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 480 pixels, Display brightness: 250 cd/m². Internal memory: 128 MB, Compatible memory cards: MMC,MS Pro,SD. Interface: USB 2.0. Dimensions (W x D x H) with stand: 270 x 30 x 190 mm. Compatible operating systems: Microsoft Windows 2000 / ME / XP / Vista Mac OS X

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details