Vertiv logo

Vertiv Geist rPDU, monitored, 0U, input IEC60309 230/400V 3x32A, outputs (30)C13 | (12)C19 power distribution unit (PDU) 42 AC outlet(s) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95272
Info modified on:
10 Aug 2024, 11:22:43
Short summary description Vertiv Geist rPDU, monitored, 0U, input IEC60309 230/400V 3x32A, outputs (30)C13 | (12)C19 power distribution unit (PDU) 42 AC outlet(s) Black:

Vertiv Geist rPDU, monitored, 0U, input IEC60309 230/400V 3x32A, outputs (30)C13 | (12)C19, Monitored, 0U, Three-phase, Vertical, Black, 42 AC outlet(s)

Long summary description Vertiv Geist rPDU, monitored, 0U, input IEC60309 230/400V 3x32A, outputs (30)C13 | (12)C19 power distribution unit (PDU) 42 AC outlet(s) Black:

Vertiv Geist rPDU, monitored, 0U, input IEC60309 230/400V 3x32A, outputs (30)C13 | (12)C19. PDU types: Monitored, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 42 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC 60309. Cable length: 3 m. Monitoring: Current, Power, Voltage, Management platform: Web UI, HTTP, HTTPS (TLS 1.2), SMTP, SMTPS (TLS 1.2), ICMP, DHCP, IPv4, IPv6, Syslog, SNMP.... Nominal input voltage: 230/400 V, Maximum current: 32 A, AC input frequency: 50 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.