Vertiv logo

Vertiv Geist UU30001L power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63079
Info modified on:
10 Aug 2024, 11:38:10
Short summary description Vertiv Geist UU30001L power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Vertiv Geist UU30001L, Managed, Monitored, Switched, 0U, Vertical, Black, LED, 24 AC outlet(s)

Long summary description Vertiv Geist UU30001L power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Vertiv Geist UU30001L. PDU types: Managed, Monitored, Switched, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, Power plug: C20 coupler. Monitoring: Current, Power, Voltage, Supported network protocols: DHCP, HTTP, HTTPS, IPv4, IPv6, LDAP, NTP, RADIUS, RSTP, SSH, SMTP, SNMP (v1/v2c/v3), Syslog, TACACS+. Nominal input voltage: 100-240 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Compliance certificates: RoHS, Certification: CE, EN55032, EN55024, IEC 60950-1, RCM, UL, c-UL

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.