Vertiv logo

Vertiv Avocent SwitchView MM1/MM2 9 foot PS/2 USB KVM cable 2.8 m

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91250
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Avocent SwitchView MM1/MM2 9 foot PS/2 USB KVM cable 2.8 m:

Vertiv Avocent SwitchView MM1/MM2 9 foot PS/2 USB, 2.8 m, KVM Switch, USB

Long summary description Vertiv Avocent SwitchView MM1/MM2 9 foot PS/2 USB KVM cable 2.8 m:

Vertiv Avocent SwitchView MM1/MM2 9 foot PS/2 USB. Cable length: 2.8 m, Compatible products: KVM Switch. I/O ports: USB

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.