Vertiv logo

Vertiv SwitchView PC 2-port , includes two 6’ color-coded cables KVM switch

Data-sheet quality:
created/standardized by Icecat
Product views:
19793
Info modified on:
07 Mar 2017, 13:37:59
Short summary description Vertiv SwitchView PC 2-port , includes two 6’ color-coded cables KVM switch:

Vertiv SwitchView PC 2-port KVM switch, includes two 6’ color-coded cables, 0 - 40 °C, -20 - 70 °C, 5 - 95%, PC PS/2 port, 127 x 142.2 x 44.5 mm, EN55022 Class B, EN55024, 61000-3-2, 61000-3-3, FCC 15 Class B, VCCI Class B, CE, Ctick

Long summary description Vertiv SwitchView PC 2-port , includes two 6’ color-coded cables KVM switch:

Vertiv SwitchView PC 2-port KVM switch, includes two 6’ color-coded cables. Power supply type: PC PS/2 port, Dimensions (WxDxH): 127 x 142.2 x 44.5 mm, Compliance industry standards: EN55022 Class B, EN55024, 61000-3-2, 61000-3-3, FCC 15 Class B, VCCI Class B, CE, Ctick

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.