Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SPC 8-port device power distribution unit (PDU) Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPC 8-port device
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPC820H2-202
Category
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11878
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:46
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Vertiv SPC 8-port device power distribution unit (PDU) Black:
This short summary of the Vertiv SPC 8-port device power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SPC 8-port device, Black, 1 x RJ45 8 x NEMA 5-20R, NEMA 5-20R, US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI), 15 A, 431.8 x 203.2 x 44.5 mm, 4.1 kg

Long summary description Vertiv SPC 8-port device power distribution unit (PDU) Black:
This is an auto-generated long summary of Vertiv SPC 8-port device power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

Vertiv SPC 8-port device. Product colour: Black. Output connections: 1 x RJ45 8 x NEMA 5-20R, NEMA 5-20R. Certification: US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI). Maximum input current per phase: 15 A. Dimensions (WxDxH): 431.8 x 203.2 x 44.5 mm, Weight: 4.1 kg

Design
Product colour
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
Output connections
1 x RJ45 8 x NEMA 5-20R, NEMA 5-20R
Features
Certification
US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI)
Power
Maximum input current per phase
15 A
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
431.8 x 203.2 x 44.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.1 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 85 °C
Operating relative humidity (H-H)
10 - 90%
Customer service details