Vertiv logo

Vertiv SPC 8-port device power distribution unit (PDU) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129044
Info modified on:
14 Jan 2025, 17:13:36
Short summary description Vertiv SPC 8-port device power distribution unit (PDU) Black:

Vertiv SPC 8-port device, Black, 1 x RJ45 8 x NEMA 5-20R, NEMA 5-20R, 120 V, US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI), -15 - 55 °C, -40 - 85 °C

Long summary description Vertiv SPC 8-port device power distribution unit (PDU) Black:

Vertiv SPC 8-port device. Product colour: Black. Output connections: 1 x RJ45 8 x NEMA 5-20R, NEMA 5-20R. Output voltage: 120 V. Certification: US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI). Width: 60.9 mm, Depth: 44.5 mm, Height: 1041.4 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.