Vertiv logo

Vertiv The 8-port SPC800 power control device power distribution unit (PDU) Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22944
Info modified on:
14 Jan 2025, 17:16:54
Short summary description Vertiv The 8-port SPC800 power control device power distribution unit (PDU) Black:

Vertiv The 8-port SPC800 power control device, Black, US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI), -15 - 55 °C, 431.8 mm, 203.2 mm, 44.5 mm

Long summary description Vertiv The 8-port SPC800 power control device power distribution unit (PDU) Black:

Vertiv The 8-port SPC800 power control device. Product colour: Black. Certification: US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI). Width: 431.8 mm, Depth: 203.2 mm, Height: 44.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.