Vertiv logo

Vertiv SPC 16-port device power distribution unit (PDU) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55600
Info modified on:
14 Jan 2025, 17:13:42
Short summary description Vertiv SPC 16-port device power distribution unit (PDU) Black:

Vertiv SPC 16-port device, Black, 1 x RJ45 16 x NEMA 5-20R, NEMA 5-20R, 15 A, US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI), -15 - 55 °C, -40 - 85 °C

Long summary description Vertiv SPC 16-port device power distribution unit (PDU) Black:

Vertiv SPC 16-port device. Product colour: Black. Output connections: 1 x RJ45 16 x NEMA 5-20R, NEMA 5-20R. Maximum input current per phase: 15 A. Certification: US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI). Width: 431 mm, Depth: 203.2 mm, Height: 88.9 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.