Vertiv logo

Vertiv Avocent SC240 KVM switch

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23621
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Avocent SC240 KVM switch:

Vertiv Avocent SC240, 2048 x 1536 pixels

Long summary description Vertiv Avocent SC240 KVM switch:

Vertiv Avocent SC240. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Certification: CE, UL 60950-1, CSA C22.2 No 60950-1, EN60950 FCC Part 15 Class B, EN55022 Class B, EN55024,.... Weight: 1.04 kg. Connectivity technology: Wired, Dimensions (WxDxH): 263.1 x 144.3 x 43.6 mm, Power requirements: 100 - 240V, 50/60Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.