Vertiv logo

Vertiv Liebert PowerSure Personal XT Offline 1250VA USB uninterruptible power supply (UPS) 1.25 kVA 750 W

Data-sheet quality:
created/standardized by Icecat
Product views:
55218
Info modified on:
04 May 2023, 09:32:24
Short summary description Vertiv Liebert PowerSure Personal XT Offline 1250VA USB uninterruptible power supply (UPS) 1.25 kVA 750 W:

Vertiv Liebert PowerSure Personal XT Offline 1250VA USB, 1.25 kVA, 750 W, 10 min, 8 h, 0 - 40 °C, -15 - 40 °C

Long summary description Vertiv Liebert PowerSure Personal XT Offline 1250VA USB uninterruptible power supply (UPS) 1.25 kVA 750 W:

Vertiv Liebert PowerSure Personal XT Offline 1250VA USB. Output power capacity: 1.25 kVA, Output power: 750 W. Typical backup time at full load: 10 min, Battery recharge time: 8 h. Weight: 6.5 kg. Bundled software: Multilink software. Battery type: 2 x 12V x 7 Ah, Interface: USB, Dimensions (WxDxH): 92 x 283 x 238 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.