Vertiv Liebert PSL-650, Line-Interactive, 0.65 kVA, 360 W, Sine, 92 V, 145 V
Vertiv Liebert PSL-650. UPS topology: Line-Interactive, Output power capacity: 0.65 kVA, Output power: 360 W. AC outlet types: NEMA 5-15R, AC outlets quantity: 6 AC outlet(s), USB port type: USB Type-B. Battery capacity: 7 Ah, Battery voltage: 12 V, Typical backup time at full load: 25 min. Form factor: Compact, Product colour: Black. Width: 100 mm, Depth: 287 mm, Height: 142 mm