Vertiv logo

Vertiv Liebert PSI PS2200 uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 8 AC outlet(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237778
Info modified on:
10 Aug 2024, 09:38:24
End of life date:
01 Nov 2020
Short summary description Vertiv Liebert PSI PS2200 uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 8 AC outlet(s):

Vertiv Liebert PSI PS2200, Line-Interactive, 2.2 kVA, 1980 W, Sine, 165 V, 300 V

Long summary description Vertiv Liebert PSI PS2200 uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 8 AC outlet(s):

Vertiv Liebert PSI PS2200. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1980 W. AC outlet types: C13 coupler, Power plug: C20 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7.2 Ah, Battery capacity: 7.2 VAh. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Compliance certificates: RoHS, Certification: CE

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.