Vertiv logo

Vertiv Liebert PowerSure Interactive 2 Line Interactive 2200VA uninterruptible power supply (UPS) 2.2 kVA 1650 W

Data-sheet quality:
created/standardized by Icecat
Product views:
107032
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vertiv Liebert PowerSure Interactive 2 Line Interactive 2200VA uninterruptible power supply (UPS) 2.2 kVA 1650 W:

Vertiv Liebert PowerSure Interactive 2 Line Interactive 2200VA, 2.2 kVA, 1650 W, 660 J, 40 dB, Sealed Lead Acid (VRLA), 5 min

Long summary description Vertiv Liebert PowerSure Interactive 2 Line Interactive 2200VA uninterruptible power supply (UPS) 2.2 kVA 1650 W:

Vertiv Liebert PowerSure Interactive 2 Line Interactive 2200VA. Output power capacity: 2.2 kVA, Output power: 1650 W, Surge energy rating: 660 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5 min, Typical backup time at half load: 16 min. Product colour: Black, Cable length: 2 m. Certification: EN 50091-2, Class B; CE EMC; IEC62040-3 VI, EN61000-3, EN61000-4, EN60950. Safety: EN 62040-1-1; CE; TUV

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.