Vertiv logo

Vertiv Liebert PSI-XR 1500VA (1350W) 230V Rack/Tower UPS

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205547
Info modified on:
10 Aug 2024, 09:39:52
End of life date:
01 Nov 2020
Short summary description Vertiv Liebert PSI-XR 1500VA (1350W) 230V Rack/Tower UPS:

Vertiv Liebert PSI-XR 1500VA (1350W) 230V Rack/Tower UPS, Line-Interactive, 1.5 kVA, 1350 W, Sine, 165 V, 300 V

Long summary description Vertiv Liebert PSI-XR 1500VA (1350W) 230V Rack/Tower UPS:

Vertiv Liebert PSI-XR 1500VA (1350W) 230V Rack/Tower UPS. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1350 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 VAh, Battery voltage: 12 V. Form factor: Rackmount/Tower, Product colour: Black, Cooling type: Active. Compliance certificates: RoHS, Certification: CE

Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.