Vertiv logo

Vertiv Geist MNR3E1R6-12S203-3TL5A0H10-S power distribution unit (PDU) 12 AC outlet(s) 0U Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4632
Info modified on:
31 Jul 2024, 10:25:32
Short summary description Vertiv Geist MNR3E1R6-12S203-3TL5A0H10-S power distribution unit (PDU) 12 AC outlet(s) 0U Black:

Vertiv Geist MNR3E1R6-12S203-3TL5A0H10-S, Monitored, 0U, Single-phase, Horizontal, Black, LED

Long summary description Vertiv Geist MNR3E1R6-12S203-3TL5A0H10-S power distribution unit (PDU) 12 AC outlet(s) 0U Black:

Vertiv Geist MNR3E1R6-12S203-3TL5A0H10-S. PDU types: Monitored, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 12 AC outlet(s), AC outlet types: NEMA 5-20R, Power plug: NEMA L5-30P. Cable length: 3.05 m. Monitoring: Current, Power, Voltage, Supported network protocols: DHCP, HTTP, HTTPS, IPv4, IPv6, LDAP, NTP, RADIUS, RSTP, SSH, SMTP, SNMP (v1/v2c/v3), Syslog,.... Nominal input voltage: 100-120 V, Maximum current: 30 A, AC input frequency: 50/60 Hz

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.