Vertiv logo

Vertiv MPX 1500 Receiver KVM switch Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36962
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vertiv MPX 1500 Receiver KVM switch Black:

Vertiv MPX 1500 Receiver, Black

Long summary description Vertiv MPX 1500 Receiver KVM switch Black:

Vertiv MPX 1500 Receiver. Product colour: Black, Certification: FCC Class B, UL, cUL, RoHS, CE, ICES-003, WEEE. Weight: 640 g. Connectivity technology: Wired & Wireless, Dimensions (WxDxH): 176 x 116 x 25.4 mm, Power requirements: 100 - 240 VAC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.