Vertiv logo

Vertiv Liebert MPH, Managed Rack PDU power distribution unit (PDU) Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66813
Info modified on:
14 Jan 2025, 17:14:25
Short summary description Vertiv Liebert MPH, Managed Rack PDU power distribution unit (PDU) Black:

Vertiv Liebert MPH, Managed Rack PDU, Horizontal, Black, IEC-309, 9 x IEC-C13, 230 V, 7300 VA

Long summary description Vertiv Liebert MPH, Managed Rack PDU power distribution unit (PDU) Black:

Vertiv Liebert MPH, Managed Rack PDU. Mounting: Horizontal, Product colour: Black. Input connection type: IEC-309, Output connections: 9 x IEC-C13. Nominal input voltage: 230 V, Load capacity: 7300 VA, Maximum input current per phase: 32 A. Width: 438 mm, Depth: 178 mm, Height: 44 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.