Vertiv logo

Vertiv LongView Extender - LongView transmitter only (non multimedia) KVM switch

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18755
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv LongView Extender - LongView transmitter only (non multimedia) KVM switch:

Vertiv LongView Extender - LongView transmitter only (non multimedia), 0 - 40 °C, -20 - 50 °C, 450 g, 24VDC @ 500mA from 115 VAC or 230 VAC adaptor, 206 x 122 x 48 mm, Computers using 100% IBM PS/2 compatible peripherals

Long summary description Vertiv LongView Extender - LongView transmitter only (non multimedia) KVM switch:

Vertiv LongView Extender - LongView transmitter only (non multimedia). Weight: 450 g. Power supply type: 24VDC @ 500mA from 115 VAC or 230 VAC adaptor, Dimensions (WxDxH): 206 x 122 x 48 mm, Compatibility: Computers using 100% IBM PS/2 compatible peripherals

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.