Vertiv logo

Vertiv Liebert CROSS Rack, 63 A STS

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33328
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Vertiv Liebert CROSS Rack, 63 A STS:

Vertiv Liebert CROSS Rack, 63 A STS, Rackmount, 2U, Black

Long summary description Vertiv Liebert CROSS Rack, 63 A STS:

Vertiv Liebert CROSS Rack, 63 A STS. Input operation voltage (min): 120 V, Input operation voltage (max): 230 V, AC input frequency: 50 - 60 Hz. Efficiency: 99%. Form factor: Rackmount, Rack capacity: 2U, Product colour: Black. Width: 430 mm, Depth: 700 mm, Height: 85 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.