Vertiv Liebert ItON 400VA, Line-Interactive, 0.4 kVA, 240 W, Stepwise, 170 V, 280 V
Vertiv Liebert ItON 400VA. UPS topology: Line-Interactive, Output power capacity: 0.4 kVA, Output power: 240 W. AC outlet types: Type F, AC outlets quantity: 2 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 4.5 Ah, Battery voltage: 12 V. Form factor: Tower, Product colour: Black, International Protection (IP) code: IP20. Compliance certificates: RoHS, Certification: CE