Vertiv Liebert GXTRT-2000IRT2UXL, Double-conversion (Online), 2 kVA, 1800 W, Pure sine, 178 V, 288 V
Vertiv Liebert GXTRT-2000IRT2UXL. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1800 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Compliance certificates: RoHS, Certification: CE Mark; IEC/EN 62040-1: 2014, IEC/EN 62040-2:2006+AC:2006 Class A, EN 61000-4-5: 2005 Class 2...