Vertiv logo

Vertiv Liebert GXT5 Double Online Conversion UPS -5000VA/5000W| 230V| With Rackmount Kit and Intellislot RDU101 Communication Card| GXT5-5000IRT5UXLN

Data-sheet quality:
created/standardized by Icecat
Product views:
64694
Info modified on:
26 Mar 2025, 10:39:05
Short summary description Vertiv Liebert GXT5 Double Online Conversion UPS -5000VA/5000W| 230V| With Rackmount Kit and Intellislot RDU101 Communication Card| GXT5-5000IRT5UXLN:

Vertiv Liebert GXT5 Double Online Conversion UPS -5000VA/5000W| 230V| With Rackmount Kit and Intellislot RDU101 Communication Card| GXT5-5000IRT5UXLN, Double-conversion (Online), 5 kVA, 5000 W, Pure sine, 176 V, 288 V

Long summary description Vertiv Liebert GXT5 Double Online Conversion UPS -5000VA/5000W| 230V| With Rackmount Kit and Intellislot RDU101 Communication Card| GXT5-5000IRT5UXLN:

Vertiv Liebert GXT5 Double Online Conversion UPS -5000VA/5000W| 230V| With Rackmount Kit and Intellislot RDU101 Communication Card| GXT5-5000IRT5UXLN. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 5000 W. AC outlet types: C13 coupler, C19 coupler, IEC 320, Terminal, Power plug: Terminal, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 5U. Compliance certificates: RoHS, Certification: CE, EMI/EMC/C-Tick EMC, ESD

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.