Vertiv Liebert GXT5, Double-conversion (Online), 2 kVA, 2000 W, Pure sine, 115 V, 288 V
Vertiv Liebert GXT5. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 2000 W. AC outlet types: C13 coupler, C19 coupler, AC outlets quantity: 8 AC outlet(s), Serial interface type: RS-232, RS-485. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 VAh, Battery voltage: 12 V. Form factor: Rackmount/Tower, Product colour: Black, Display type: LCD. Compliance certificates: RoHS, Certification: IEC/EN/AS 62040-2 2nd Ed (Cat 2 – 6); FCC 15 A CISPR22 A(RFI)